The PS2501L-2-E3-A is a dual-channel, surface-mount optocoupler containing a GaAs infrared LED and two NPN silicon phototransistors in an 8-pin lead bending (gull-wing) package. It provides 5000 Vr.m.s. isolation voltage and supports a maximum collector-emitter voltage of 80 V with a collector current rating of 50 mA per channel. The device features a typical rise time of 3 µs and fall time of 5 µs under standard test conditions. It is Pb-free, complies with RoHS, and meets UL 94 V-0 flammability and UL E72422 safety standards. The package dimensions are 19.8 mm × 9.6 mm, designed for embossed tape reel packaging with 1000 pieces per reel.
OPTOISOLATOR 5KV 2CH TRANS 8SMD Product overview: PS2501L-2-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-2-E3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501L-2-E3-A |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |