The PS2501L-1-E3 is a surface-mount optocoupler containing a GaAs infrared LED and an NPN silicon phototransistor, designed for electrical isolation in power supplies, FA/OA equipment, and programmable logic controllers. It comes in a lead bending type (gull-wing) package with dimensions of 9.60±0.4 mm length, 19.8±0.5 mm width, and 5.0±0.6 mm height. It features an isolation voltage of 5000 Vrms, a collector-emitter breakdown voltage of 80 V, and typial switching times of 3 µs rise and 5 µs fall. The device is UL approved under File No. E72422 and complies with RoHS for Pb-free termination.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-E3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-E3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501L-1-E3 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |