The PS2501-1 is an optically coupled isolator containing a GaAs LED and an NPN silicon phototransistor, designed for signal isolation in power supply, FA/OA equipment, and programmable logic controller applications. It is housed in a plastic DIP package measuring 19.8 mm in length and 4.6 mm in width. The device provides a high isolation voltage of 5000 Vr.m.s., a collector-to-emitter
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2501-1-L-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-1-L-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |