Manufacturer: CEL
Win Source Part Number: 792484-PS2501-1-H-A
Series: NEPOC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2501-1
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 160% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2561L1-1; SFH615A-2X006; PS2561L1-1-A(D); PS2561L1-1-H-A;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 792484-PS2501-1-H-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2501-1-H-A |
| Package Type | SOT3 |