NEC Display Solutions 24" Widescreen Professional Graphics Desktop Monitor PA241W-BK

Description
Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 98.1% coverage of AdobeRGB color space Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design Optional MultiProfiler application provides an intuitive interface to control the display's sophisticated technologies.
Description
Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 98.1% coverage of AdobeRGB color space Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design Optional MultiProfiler application provides an intuitive interface to control the display's sophisticated technologies.

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" Widescreen Professional Graphics Desktop Monitor
PA241W-BK
24" Widescreen Professional Graphics Desktop Monitor PA241W-BK
Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 98.1% coverage of AdobeRGB color space Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design Optional MultiProfiler application provides an intuitive interface to control the display's sophisticated technologies.

Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance.

  • DisplayPort provides maximum display performance
  • 98.1% coverage of AdobeRGB color space
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • Optional MultiProfiler application provides an intuitive interface to control the display's sophisticated technologies.
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA241W-BK
Product Name 24" Widescreen Professional Graphics Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21
Specs
Color Black and White
Input Types DVI; RGB
Screen Resolution 2048 x 1536
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details