NEC Display Solutions 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner P462-AVT

Description
The 46" NEC P462-AVT professional-grade, large-screen LCD display offers industrial-strength, 24/7 operation for the most demanding digital signage installations. Meeting the requirements for rugged use, P Series displays offer full high-definition resolution for smooth video and crisp imagery. Their advanced connectivity with digital loop-through and Open Pluggable Specification (OPS) support via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays to maximize impact with your audience, while monitoring your network from a remote location with the most advanced control and communication options available. The P462-AVT is ideal in quick-service restaurants, airports, public information environments, healthcare facilities and retail stores. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification is the industry's first standardized option slot that simplifies digital signage installations Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Expanded connectivity with digital loop-through Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities TileMatrix allows you to create video walls up to 10 x 10
Description
The 46" NEC P462-AVT professional-grade, large-screen LCD display offers industrial-strength, 24/7 operation for the most demanding digital signage installations. Meeting the requirements for rugged use, P Series displays offer full high-definition resolution for smooth video and crisp imagery. Their advanced connectivity with digital loop-through and Open Pluggable Specification (OPS) support via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays to maximize impact with your audience, while monitoring your network from a remote location with the most advanced control and communication options available. The P462-AVT is ideal in quick-service restaurants, airports, public information environments, healthcare facilities and retail stores. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification is the industry's first standardized option slot that simplifies digital signage installations Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Expanded connectivity with digital loop-through Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities TileMatrix allows you to create video walls up to 10 x 10

Suppliers

Company
Product
Description
Supplier Links
46
Itasca, IL, USA
46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner
P462-AVT
46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner P462-AVT
The 46" NEC P462-AVT professional-grade, large-screen LCD display offers industrial-strength, 24/7 operation for the most demanding digital signage installations. Meeting the requirements for rugged use, P Series displays offer full high-definition resolution for smooth video and crisp imagery. Their advanced connectivity with digital loop-through and Open Pluggable Specification (OPS) support via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays to maximize impact with your audience, while monitoring your network from a remote location with the most advanced control and communication options available. The P462-AVT is ideal in quick-service restaurants, airports, public information environments, healthcare facilities and retail stores. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification is the industry's first standardized option slot that simplifies digital signage installations Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Expanded connectivity with digital loop-through Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities TileMatrix allows you to create video walls up to 10 x 10

The 46" NEC P462-AVT professional-grade, large-screen LCD display offers industrial-strength, 24/7 operation for the most demanding digital signage installations. Meeting the requirements for rugged use, P Series displays offer full high-definition resolution for smooth video and crisp imagery. Their advanced connectivity with digital loop-through and Open Pluggable Specification (OPS) support via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays to maximize impact with your audience, while monitoring your network from a remote location with the most advanced control and communication options available. The P462-AVT is ideal in quick-service restaurants, airports, public information environments, healthcare facilities and retail stores.

  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation
  • Open Pluggable Specification is the industry's first standardized option slot that simplifies digital signage installations
  • Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products
  • Expanded connectivity with digital loop-through
  • Full 1080p high-definition resolution provides stunning detail
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • TileMatrix allows you to create video walls up to 10 x 10
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P462-AVT
Product Name 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Transvideo CineMonitor HD8 Evolution (SDI only) - 917TS0050 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details
 - CE-M19S-B - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details