NEC Display Solutions 24" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII P241W-BK-SV

Description
The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. It includes the award-winning SpectraViewII calibration software to attain unparalleled color performance. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Description
The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. It includes the award-winning SpectraViewII calibration software to attain unparalleled color performance. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII
P241W-BK-SV
24" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII P241W-BK-SV
The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. It includes the award-winning SpectraViewII calibration software to attain unparalleled color performance. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. It includes the award-winning SpectraViewII calibration software to attain unparalleled color performance.

  • e-IPS LCD panel with 96.7% coverage of sRGB color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Five programmable Picture Mode profiles for quick access to multiple color spaces
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P241W-BK-SV
Product Name 24" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
SlimLine 1U Solar NVIS 15 – 15.0
Specs
Monitor Type LCD Display
Input Types USB; VGA
Screen Resolution XGA (1024 x 768)
View Details
ThinkVision T2054p 19.5-inch LED Backlit LCD Monitor - 60G1MAR2US - Lenovo
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
View Details