LASER DIODE 1650NM 80MW MODULE Product overview: NX8602BF-AA-AZ from CEL (California Eastern Laboratories) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-NX8602BF-AA-AZ can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1010422-NX8602BF-AA-
Power (Watts): 80mW
Voltage - Input: 3V
Wavelength: 1650nm
Categories: Optoelectronics
Status: Active
Dimension: Module, 4 Lead, Single Mode Fiber
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 95-NX8602BF-AA-AZ | 1010422-NX8602BF-AA-AZ |
| Product Name | 80MW Diode and Rectifier | Laser Diodes - NX8602BF-AA-AZ |
| Package | Bulk |