Tackle today's and tomorrow's most demanding integration projects with the NEC NP4100W projector. Designed with the future in mind, this model supports emerging widescreen resolutions used in more of today's computers along with the ever-increasing demands for HD signals. Featuring brightness up to 5500 lumens, it is ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
Tilt-free installation allows the projector to be rotated freely in order to point up or down
Vertical and horizontal lens shift enables flexible projector placement
Dual- or single-lamp operation helps extend lamp life
BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
ECO Mode technology helps extend lamp life and lowers power consumption
Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
Designed to be utilized in 24x7 applications
Includes NP06FL lens
Tackle today's and tomorrow's most demanding integration projects with the NEC NP4100W projector. Designed with the future in mind, this model supports emerging widescreen resolutions used in more of today's computers along with the ever-increasing demands for HD signals. Featuring brightness up to 5500 lumens, it is ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
- Tilt-free installation allows the projector to be rotated freely in order to point up or down
- Vertical and horizontal lens shift enables flexible projector placement
- Dual- or single-lamp operation helps extend lamp life
- BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
- ECO Mode technology helps extend lamp life and lowers power consumption
- Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
- Designed to be utilized in 24x7 applications
- Includes NP06FL lens