Tackle even the most demanding integration projects with the NEC NP4100 projector. Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
ECO Mode technology helps extend lamp life and lowers power consumption
6200-lumen brightness enhances images for most applications
Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
Vertical and horizontal lens shift enables flexible projector placement
Tilt-free installation allows the projector to be rotated freely in order to point up or down
Dual- or single-lamp operation helps extend lamp life
Designed to be utilized in 24x7 applications
Tackle even the most demanding integration projects with the NEC NP4100 projector. Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
- BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
- ECO Mode technology helps extend lamp life and lowers power consumption
- 6200-lumen brightness enhances images for most applications
- Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange
- Vertical and horizontal lens shift enables flexible projector placement
- Tilt-free installation allows the projector to be rotated freely in order to point up or down
- Dual- or single-lamp operation helps extend lamp life
- Designed to be utilized in 24x7 applications