NEC Corporation OIT Replacement Display/Touch NL6448BC33-71D

Description
DISCONTINUED BY MANUFACTURER, LCD DISPLAY PANEL, SIZE: 10.4", TYPE OF DISPLAY: LCD, BRIGHTNESS: 450 CD/M2 (TYP.), CONTRAST RATIO: 900 : 1 (TYP.) (TRANSMISSIVE), RESOLUTION: 640 X 480 (VGA), ASPECT RATIO: 4:3 (H:V). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LCD DISPLAY PANEL, SIZE: 10.4", TYPE OF DISPLAY: LCD, BRIGHTNESS: 450 CD/M2 (TYP.), CONTRAST RATIO: 900 : 1 (TYP.) (TRANSMISSIVE), RESOLUTION: 640 X 480 (VGA), ASPECT RATIO: 4:3 (H:V). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
OIT Replacement Display/Touch - 98830571 - Radwell International
Willingboro, NJ, United States
OIT Replacement Display/Touch
98830571
OIT Replacement Display/Touch 98830571
DISCONTINUED BY MANUFACTURER, LCD DISPLAY PANEL, SIZE: 10.4", TYPE OF DISPLAY: LCD, BRIGHTNESS: 450 CD/M2 (TYP.), CONTRAST RATIO: 900 : 1 (TYP.) (TRANSMISSIVE), RESOLUTION: 640 X 480 (VGA), ASPECT RATIO: 4:3 (H:V). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LCD DISPLAY PANEL, SIZE: 10.4", TYPE OF DISPLAY: LCD, BRIGHTNESS: 450 CD/M2 (TYP.), CONTRAST RATIO: 900 : 1 (TYP.) (TRANSMISSIVE), RESOLUTION: 640 X 480 (VGA), ASPECT RATIO: 4:3 (H:V). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Screen Displays
Product Number 98830571
Product Name OIT Replacement Display/Touch
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers