NEC Corporation Tft Display, 10.4; Display Size Nec NL6448BC33-53

Description
TFT DISPLAY, 10.4"; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:380cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet
Description
TFT DISPLAY, 10.4"; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:380cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tft Display, 10.4; Display Size Nec - 01P3912 - Newark, An Avnet Company
Chicago, IL, United States
Tft Display, 10.4; Display Size Nec
01P3912
Tft Display, 10.4; Display Size Nec 01P3912
TFT DISPLAY, 10.4"; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:380cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

TFT DISPLAY, 10.4"; Display Size:10.4"; Resolution:640 x 480; VGA Size:VGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:380cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01P3912
Product Name Tft Display, 10.4; Display Size Nec
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543535 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
Color TFT LCD 800x480 RGB - LMT070DDCFWD - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details