NEC Corporation LCD/LED Display NL6448BC20-08E

Description
DISPLAY MODULE, LCD, TFT COLOR, 6.5 IN, 640 (RGB)/480 (VGA) RESOLUTION, 122 PIXELS PER INCH, 3.3/5.0 VAC INPUT VOLTAGE, 60 HZ, 141.5 (W)105.6 (H) MM BEZEL OPENING. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY MODULE, LCD, TFT COLOR, 6.5 IN, 640 (RGB)/480 (VGA) RESOLUTION, 122 PIXELS PER INCH, 3.3/5.0 VAC INPUT VOLTAGE, 60 HZ, 141.5 (W)105.6 (H) MM BEZEL OPENING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 2404394 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
2404394
LCD/LED Display 2404394
DISPLAY MODULE, LCD, TFT COLOR, 6.5 IN, 640 (RGB)/480 (VGA) RESOLUTION, 122 PIXELS PER INCH, 3.3/5.0 VAC INPUT VOLTAGE, 60 HZ, 141.5 (W)105.6 (H) MM BEZEL OPENING. FREE 2 YEAR RADWELL WARRANTY

DISPLAY MODULE, LCD, TFT COLOR, 6.5 IN, 640 (RGB)/480 (VGA) RESOLUTION, 122 PIXELS PER INCH, 3.3/5.0 VAC INPUT VOLTAGE, 60 HZ, 141.5 (W)105.6 (H) MM BEZEL OPENING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 2404394
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204601 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
View Details
Graphic Display LCD Module 128x64 - LM6082CCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480RCTMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 106 mm (4.17 inch)
View Details