Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159822-NESG3031M05
Frequency: 110 GHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 150 mW
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 12 V
Collector Emitter Voltage (VCEO): 4.3 V
Emitter Base Voltage (VEBO): 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159822-NESG3031M05 |
| Product Name | Custom Parts - Custom Parts (N - R) - NESG3031M05 |