California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - NESG2101M05-T1-A NESG2101M05-T1-A

Description
Manufacturer: CEL Win Source Part Number: 252175-NESG2101M05-T 1-A Family Name: NESG2101M05 Alternative Parts (Cross-Reference): BFP740H6327XTSA1; BFP740; BF 776 H6327; BF776 E6327; Introduction Date: September 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 252175-NESG2101M05-T 1-A Family Name: NESG2101M05 Alternative Parts (Cross-Reference): BFP740H6327XTSA1; BFP740; BF 776 H6327; BF776 E6327; Introduction Date: September 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - NESG2101M05-T1-A - 252175-NESG2101M05-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NESG2101M05-T1-A
252175-NESG2101M05-T1-A
TRANSISTORS - RF Transistors (BJT) - NESG2101M05-T1-A 252175-NESG2101M05-T1-A
Manufacturer: CEL Win Source Part Number: 252175-NESG2101M05-T 1-A Family Name: NESG2101M05 Alternative Parts (Cross-Reference): BFP740H6327XTSA1; BFP740; BF 776 H6327; BF776 E6327; Introduction Date: September 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 252175-NESG2101M05-T1-A
Family Name: NESG2101M05
Alternative Parts (Cross-Reference): BFP740H6327XTSA1; BFP740; BF 776 H6327; BF776 E6327;
Introduction Date: September 02, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 252175-NESG2101M05-T1-A
Product Name TRANSISTORS - RF Transistors (BJT) - NESG2101M05-T1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR158E6327HTSA1 - 1022696-BCR158E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details