California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - NESG2021M05-EVNF58 NESG2021M05-EVNF58

Description
Manufacturer: CEL Win Source Part Number: 1082944-NESG2021M05- EVNF58 Type: Transistor For Use With/Related Products: NESG2021M05@5.8GHz Frequency: 5.2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082944-NESG2021M05- EVNF58 Type: Transistor For Use With/Related Products: NESG2021M05@5.8GHz Frequency: 5.2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - NESG2021M05-EVNF58 - 1082944-NESG2021M05-EVNF58 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - NESG2021M05-EVNF58
1082944-NESG2021M05-EVNF58
RF Evaluation and Development Kits, Boards - NESG2021M05-EVNF58 1082944-NESG2021M05-EVNF58
Manufacturer: CEL Win Source Part Number: 1082944-NESG2021M05- EVNF58 Type: Transistor For Use With/Related Products: NESG2021M05@5.8GHz Frequency: 5.2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082944-NESG2021M05-EVNF58
Type: Transistor
For Use With/Related Products: NESG2021M05@5.8GHz
Frequency: 5.2GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1082944-NESG2021M05-EVNF58
Product Name RF Evaluation and Development Kits, Boards - NESG2021M05-EVNF58
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
TB,MAR-8ASM,WW107,50 OHM/ RoHS - TB-411-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details