Manufacturer: CEL
Win Source Part Number: 1082940-NE97733-T1B-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 8.5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 1.5dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 20 @ 20mA, 8V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF TRANS PNP 12V 8.5GHZ SOT23
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1082940-NE97733-T1B-A | NE97733-T1B-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE97733-T1B-A | Bipolar RF Transistors |
| Polarity | PNP; PNP | PNP; PNP |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Reel - TR | |
| TJ | 150 C (302 F) | 150 C (302 F) |
| Power Gain | 20 dB | 12 dB |