California Eastern Laboratories - CEL Custom Parts - Custom Parts (N - R) - NE85635 NE85635

Description
Manufacturer: CEL Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183199-NE85635 Frequency: 700 MHz Polarity: NPN Power Dissipation: 580 mW Number of Pins: 4 Categories: Custom Parts Max Frequency: 700 MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Emitter Base Voltage (VEBO): 3 V Continuous Collector Current: 100 mA
Request a Quote
Description
Manufacturer: CEL Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183199-NE85635 Frequency: 700 MHz Polarity: NPN Power Dissipation: 580 mW Number of Pins: 4 Categories: Custom Parts Max Frequency: 700 MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Emitter Base Voltage (VEBO): 3 V Continuous Collector Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - NE85635 - 1183199-NE85635 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - NE85635
1183199-NE85635
Custom Parts - Custom Parts (N - R) - NE85635 1183199-NE85635
Manufacturer: CEL Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183199-NE85635 Frequency: 700 MHz Polarity: NPN Power Dissipation: 580 mW Number of Pins: 4 Categories: Custom Parts Max Frequency: 700 MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Emitter Base Voltage (VEBO): 3 V Continuous Collector Current: 100 mA

Manufacturer: CEL
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183199-NE85635
Frequency: 700 MHz
Polarity: NPN
Power Dissipation: 580 mW
Number of Pins: 4
Categories: Custom Parts
Max Frequency: 700 MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Emitter Base Voltage (VEBO): 3 V
Continuous Collector Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1183199-NE85635
Product Name Custom Parts - Custom Parts (N - R) - NE85635
Unlock Full Specs
to access all available technical data