Manufacturer: CEL
Win Source Part Number: 1082935-NE85630-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 6dB to 12dB
Frequency - Transition: 4.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.2dB @ 1GHz to 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 40 @ 7mA, 3V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 4.5GHZ SOT323
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1082935-NE85630-T1 | NE85630-T1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE85630-T1 | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN; NPN |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 6 dB |