California Eastern Laboratories - CEL 12V 4.5GHZ Bipolar Transistor NE85630-T1-A

Description
RF TRANS NPN 12V 4.5GHZ SOT323 Product overview: NE85630-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE85630-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 4.5GHZ SOT323 Product overview: NE85630-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE85630-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
12V 4.5GHZ Bipolar Transistor
283-NE85630-T1-A
12V 4.5GHZ Bipolar Transistor 283-NE85630-T1-A
RF TRANS NPN 12V 4.5GHZ SOT323 Product overview: NE85630-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE85630-T1-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 4.5GHZ SOT323 Product overview: NE85630-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE85630-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - NE85630-T1-A - 115824-NE85630-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NE85630-T1-A
115824-NE85630-T1-A
TRANSISTORS - RF Transistors (BJT) - NE85630-T1-A 115824-NE85630-T1-A
Manufacturer: CEL Win Source Part Number: 115824-NE85630-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB Frequency - Transition: 4.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 40 @ 7mA, 3V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 115824-NE85630-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB
Frequency - Transition: 4.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 40 @ 7mA, 3V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - NE85630-T1-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
NE85630-T1-A
Bipolar RF Transistors NE85630-T1-A
RF TRANS NPN 12V 4.5GHZ SOT323

RF TRANS NPN 12V 4.5GHZ SOT323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-NE85630-T1-A 115824-NE85630-T1-A NE85630-T1-A
Product Name 12V 4.5GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - NE85630-T1-A Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 12 volts 12 volts
Noise Figure 1.2 dB 1.2 dB 1.2 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data