The NE687M33-T3-A is an NPN silicon RF transistor in a 3-pin super lead-less minimold (M33) package, designed for low-noise amplification in radio frequency applications. It has a collector-to-emitter
RF TRANS NPN 3V 12GHZ 3SMINMOLD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE687M33-T3-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | 3-SMD, Flat Lead |
| IC(max) | 30 milliamps |
| VCEO | 3 volts |