The NE685M33-A is an NPN silicon RF transistor designed for low-noise amplification in high-frequency applications, housed in a 3-pin super lead-less minimold (M33) package measuring 1.1 mm × 0.64 mm with a 0.4 mm pitch. It operates with a maximum collector-to-emitter
RF TRANS NPN 6V 12GHZ 3SMINMOLD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE685M33-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | 3-SMD, Flat Lead |
| IC(max) | 30 milliamps |
| VCEO | 6 volts |