California Eastern Laboratories - CEL Bipolar RF Transistors NE685M03-A

Description
RF TRANS NPN 5V 12GHZ M03
Description
RF TRANS NPN 5V 12GHZ M03
Datasheet
Datasheet Summary
Powered by GS/AI

The NE685M03-A is an NPN silicon RF transistor in the M03 package, designed for low-noise, high-gain applications in portable wireless communications. The package measures 1.2 mm × 0.8 mm with a height of 0.59 mm, featuring a flat lead style for improved RF performance. It has a gain bandwidth product of 12 GHz at VCE = 3 V and IC = 10 mA, and a noise figure of 1.5 dB at VCE = 3 V, IC = 3 mA, and f = 2 GHz. The device operates with a collector-emitter voltage of up to 5 V, collector current of up to 30 mA, and total power dissipation of 125 mW. The junction temperature rating is 150°C. The part is Pb-free, as indicated by the -A suffix, and meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The NE685M03-A is an NPN silicon RF transistor in the M03 package, designed for low-noise, high-gain applications in portable wireless communications. The package measures 1.2 mm × 0.8 mm with a height of 0.59 mm, featuring a flat lead style for improved RF performance. It has a gain bandwidth product of 12 GHz at VCE = 3 V and IC = 10 mA, and a noise figure of 1.5 dB at VCE = 3 V, IC = 3 mA, and f = 2 GHz. The device operates with a collector-emitter voltage of up to 5 V, collector current of up to 30 mA, and total power dissipation of 125 mW. The junction temperature rating is 150°C. The part is Pb-free, as indicated by the -A suffix, and meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE685M03-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
NE685M03-A
Bipolar RF Transistors NE685M03-A
RF TRANS NPN 5V 12GHZ M03

RF TRANS NPN 5V 12GHZ M03

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number NE685M03-A
Product Name Bipolar RF Transistors
Polarity NPN; NPN
Package Type SOT-623F
IC(max) 30 milliamps
VCEO 5 volts
Unlock Full Specs
to access all available technical data