The NE68530 is a silicon NPN bipolar RF transistor designed for low voltage, low current, and low noise applications. It is packaged in a SOT-323 case and operates with a maximum collector-to-emitter
RF TRANS NPN 6V 12GHZ SOT323
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE68530-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT323; SC-70, SOT-323 |
| IC(max) | 30 milliamps |
| VCEO | 6 volts |
| Power Gain | 7 dB |