California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - NE68518-T1-A NE68518-T1-A

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1231053-NE68518-T1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1231053-NE68518-T1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - NE68518-T1-A - 1231053-NE68518-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NE68518-T1-A
1231053-NE68518-T1-A
TRANSISTORS - RF Transistors (BJT) - NE68518-T1-A 1231053-NE68518-T1-A
Manufacturer: California Eastern Labs Win Source Part Number: 1231053-NE68518-T1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: California Eastern Labs
Win Source Part Number: 1231053-NE68518-T1-A
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1231053-NE68518-T1-A
Product Name TRANSISTORS - RF Transistors (BJT) - NE68518-T1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details