The NE68518 is a silicon NPN bipolar RF transistor designed for low-voltage, low-current, and low-noise applications. It is packaged in an SOT-343 (mini-mold) surface-mount case measuring 2.0 mm × 1.3 mm × 0.9 mm. The device has a maximum collector-to-base voltage of 9 V, collector-to-emitter
RF TRANS NPN 6V 12GHZ SOT343
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE68518-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SC-82A, SOT-343 |
| IC(max) | 30 milliamps |
| VCEO | 6 volts |
| Power Gain | 11 dB |