The NE681M13-A is an NPN silicon RF transistor in the M13 package, measuring 1.0 × 0.5 × 0.5 mm, designed for low-noise, high-gain amplifier applications in portable wireless systems. It has a gain bandwidth product of 7 GHz, a noise figure of 1.4 dB at 1 GHz, and a maximum collector current of 65 mA. The device is rated for a collector-to-emitter
RF TRANS NPN 10V 7GHZ M13
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE681M13-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT3; SOT-3 |
| IC(max) | 65 milliamps |
| VCEO | 10 volts |