The NE681M03-A is an NPN silicon RF transistor in the M03 surface-mount package, measuring 1.2 mm × 0.8 mm with a height of 0.59 mm, designed for low-noise amplifier applications in portable wireless systems. It has a gain bandwidth product of 7 GHz and a noise figure of 1.4 dB at VCE = 3 V, IC = 7 mA, and f = 1 GHz. The device supports a maximum collector-emitter voltage of 10 V and a collector current of 65 mA, with a total power dissipation of 125 mW. It meets RoHS standards for restricted substances and is qualified under EIAJ1 as 2SC5433.
RF TRANS NPN 10V 7GHZ M03
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE681M03-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT-623F |
| IC(max) | 65 milliamps |
| VCEO | 10 volts |