California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - NE67839-T1-A NE67839-T1-A

Description
Manufacturer: CEL Win Source Part Number: 1082914-NE67839-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082914-NE67839-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - NE67839-T1-A - 1082914-NE67839-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NE67839-T1-A
1082914-NE67839-T1-A
TRANSISTORS - RF Transistors (BJT) - NE67839-T1-A 1082914-NE67839-T1-A
Manufacturer: CEL Win Source Part Number: 1082914-NE67839-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082914-NE67839-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB
Frequency - Transition: 12GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - NE67839-T1-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
NE67839-T1-A
Bipolar RF Transistors NE67839-T1-A
RF TRANS NPN 6V 12GHZ SOT143

RF TRANS NPN 6V 12GHZ SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Bipolar RF Transistors
Product Number 1082914-NE67839-T1-A NE67839-T1-A
Product Name TRANSISTORS - RF Transistors (BJT) - NE67839-T1-A Bipolar RF Transistors
Polarity NPN; NPN NPN; NPN
Package Type SOT3; SOT-143 SOT143; TO-253-4, TO-253AA
Packing Method Tape Reel; Reel - TR
TJ 150 C (302 F) 150 C (302 F)
Power Gain 75 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 6697521P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
Specs
Package Type AEC-Q101
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
View Details