Manufacturer: CEL
Win Source Part Number: 1082910-NE663M04-T2-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 14dB
Frequency - Transition: 15GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.3V
Typical Gain (hFE) (Min): 50 @ 10mA, 2V
Maximum Power Dissipation: 190mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF TRANS NPN 3.3V 15GHZ SOT343F Product overview: NE663M04-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 15GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE663M04-T2-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1082910-NE663M04-T2-A | 283-NE663M04-T2-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE663M04-T2-A | 3.3V 15GHZ Bipolar Transistor |
| Polarity | NPN; NPN | |
| Package Type | SOT3; SOT-343F | Tape & Reel (TR) |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) |
| TJ | 150 C (302 F) | 150 C (302 F) |