California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE650103M NE650103M

Description
Manufacturer: CEL Win Source Part Number: 252092-NE650103M Packaging: Tray Voltage Rating: 15V Current Rating: 5A Frequency: 2.3GHz Current - Test: 1.5A Gain: 11dB Transistor Polarity: MESFET Voltage - Test: 10V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3M Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 252092-NE650103M Packaging: Tray Voltage Rating: 15V Current Rating: 5A Frequency: 2.3GHz Current - Test: 1.5A Gain: 11dB Transistor Polarity: MESFET Voltage - Test: 10V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3M Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE650103M - 252092-NE650103M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE650103M
252092-NE650103M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE650103M 252092-NE650103M
Manufacturer: CEL Win Source Part Number: 252092-NE650103M Packaging: Tray Voltage Rating: 15V Current Rating: 5A Frequency: 2.3GHz Current - Test: 1.5A Gain: 11dB Transistor Polarity: MESFET Voltage - Test: 10V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3M Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 252092-NE650103M
Packaging: Tray
Voltage Rating: 15V
Current Rating: 5A
Frequency: 2.3GHz
Current - Test: 1.5A
Gain: 11dB
Transistor Polarity: MESFET
Voltage - Test: 10V
Power - Output: 40dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3M
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 252092-NE650103M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE650103M
Polarity MESFET
Unlock Full Specs
to access all available technical data

Similar Products