California Eastern Laboratories - CEL 3V 79A MOSFET Transistor NE552R679A-T1A-A

Description
RF MOSFET LDMOS 3V 79A Product overview: NE552R679A-T1A-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE552R679A-T1A-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF MOSFET LDMOS 3V 79A Product overview: NE552R679A-T1A-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE552R679A-T1A-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 79A MOSFET Transistor
285-NE552R679A-T1A-A
3V 79A MOSFET Transistor 285-NE552R679A-T1A-A
RF MOSFET LDMOS 3V 79A Product overview: NE552R679A-T1A-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE552R679A-T1A-A can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 3V 79A Product overview: NE552R679A-T1A-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE552R679A-T1A-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE552R679A-T1A-A - 929096-NE552R679A-T1A-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE552R679A-T1A-A
929096-NE552R679A-T1A-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE552R679A-T1A-A 929096-NE552R679A-T1A-A
Manufacturer: CEL Win Source Part Number: 929096-NE552R679A-T1 A-A Features: RF Mosfet LDMOS 3 V 300 mA 460MHz 20dB 28dbm 79A Package: Reel - TR Package: 4-SMD, Flat Leads Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 79A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: CEL
Win Source Part Number: 929096-NE552R679A-T1A-A
Features: RF Mosfet LDMOS 3 V 300 mA 460MHz 20dB 28dbm 79A
Package: Reel - TR
Package: 4-SMD, Flat Leads
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 79A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-NE552R679A-T1A-A 929096-NE552R679A-T1A-A
Product Name 3V 79A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE552R679A-T1A-A
Package Type Tape & Reel (TR) SOT3; 79A
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-55A,118 - 1025275-BUK7635-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 85000 milliwatts
View Details
6 suppliers
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers