California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5520379A NE5520379A

Description
Manufacturer: CEL Win Source Part Number: 003825-NE5520379A Packaging: Cut Reel Voltage Rating: 15V Current Rating: 1.5A Frequency: 915MHz Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 3.2V Power - Output: 35.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 003825-NE5520379A Packaging: Cut Reel Voltage Rating: 15V Current Rating: 1.5A Frequency: 915MHz Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 3.2V Power - Output: 35.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5520379A - 003825-NE5520379A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5520379A
003825-NE5520379A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5520379A 003825-NE5520379A
Manufacturer: CEL Win Source Part Number: 003825-NE5520379A Packaging: Cut Reel Voltage Rating: 15V Current Rating: 1.5A Frequency: 915MHz Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 3.2V Power - Output: 35.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 003825-NE5520379A
Packaging: Cut Reel
Voltage Rating: 15V
Current Rating: 1.5A
Frequency: 915MHz
Gain: 16dB
Transistor Polarity: LDMOS
Voltage - Test: 3.2V
Power - Output: 35.5dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 79A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
15V 915MHZ 79A MOSFET Transistor
285-NE5520379A
15V 915MHZ 79A MOSFET Transistor 285-NE5520379A
FET RF 15V 915MHZ 79A-PKG Product overview: NE5520379A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 915MHZ, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 915MHZ, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE5520379A can be used for catalog matching and distributor lookup.

FET RF 15V 915MHZ 79A-PKG Product overview: NE5520379A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 915MHZ, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 915MHZ, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE5520379A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 003825-NE5520379A 285-NE5520379A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5520379A 15V 915MHZ 79A MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
 - AUIRF4905L - Rochester Electronics
Infineon Technologies AG
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers
MOSFETs - 1333377P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details