Manufacturer: CEL
Win Source Part Number: 003824-NE5520279A-A
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - RF
Packaging: Reel
Package: 4-SMD, Flat Leads
Manufacturer Device Package: 79A
Current Rating: 1.5A
Voltage - Rated: 15V
Frequency: 915MHz
Gain: 16dB
Transistor Type: LDMOS
Voltage - Test: 3.2V
Power - Output: 35.5dBm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003824-NE5520279A-A |
| Product Name | Discrete Semiconductor Products |