California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5511279A-T1-A NE5511279A-T1-A

Description
Manufacturer: CEL Win Source Part Number: 1082888-NE5511279A-T 1-A Packaging: Cut Reel Voltage Rating: 20V Current Rating: 3A Frequency: 900MHz Current - Test: 400mA Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 7.5V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082888-NE5511279A-T 1-A Packaging: Cut Reel Voltage Rating: 20V Current Rating: 3A Frequency: 900MHz Current - Test: 400mA Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 7.5V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5511279A-T1-A - 1082888-NE5511279A-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5511279A-T1-A
1082888-NE5511279A-T1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5511279A-T1-A 1082888-NE5511279A-T1-A
Manufacturer: CEL Win Source Part Number: 1082888-NE5511279A-T 1-A Packaging: Cut Reel Voltage Rating: 20V Current Rating: 3A Frequency: 900MHz Current - Test: 400mA Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 7.5V Power - Output: 40dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 79A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082888-NE5511279A-T1-A
Packaging: Cut Reel
Voltage Rating: 20V
Current Rating: 3A
Frequency: 900MHz
Current - Test: 400mA
Gain: 15dB
Transistor Polarity: LDMOS
Voltage - Test: 7.5V
Power - Output: 40dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 79A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1082888-NE5511279A-T1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5511279A-T1-A
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers