The NE46134 is an NPN silicon epitaxial bipolar transistor designed for medium-power microwave applications requiring high dynamic range and low intermodulation distortion. It is housed in a SOT-89 surface mount package with dimensions of 4.5 mm × 2.5 mm × 1.5 mm and a chip thickness of 160 µm. The device has a maximum collector-to-emitter
RF TRANS NPN 15V 5.5GHZ SOT89
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NE46134-AZ |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT89; TO-243AA |
| IC(max) | 250 milliamps |
| VCEO | 15 volts |
| Power Gain | 7 dB |