California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1B NE4210S01-T1B

Description
Manufacturer: CEL Win Source Part Number: 025187-NE4210S01-T1B Packaging: AMMO PACKAGE Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 025187-NE4210S01-T1B Packaging: AMMO PACKAGE Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1B - 025187-NE4210S01-T1B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1B
025187-NE4210S01-T1B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1B 025187-NE4210S01-T1B
Manufacturer: CEL Win Source Part Number: 025187-NE4210S01-T1B Packaging: AMMO PACKAGE Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 025187-NE4210S01-T1B
Packaging: AMMO PACKAGE
Voltage Rating: 4V
Current Rating: 15mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 2V MOSFET Transistor - 285-NE4210S01-T1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2V MOSFET Transistor
285-NE4210S01-T1B
SMD 2V MOSFET Transistor 285-NE4210S01-T1B
RF MOSFET GAAS HJ-FET 2V SMD Product overview: NE4210S01-T1B from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE4210S01-T1B can be used for catalog matching and distributor lookup.

RF MOSFET GAAS HJ-FET 2V SMD Product overview: NE4210S01-T1B from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE4210S01-T1B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025187-NE4210S01-T1B 285-NE4210S01-T1B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1B SMD 2V MOSFET Transistor
Polarity HFET
Unlock Full Specs
to access all available technical data