Manufacturer: CEL
Win Source Part Number: 041909-NE4210S01-T1
Packaging: AMMO PACKAGE
Voltage Rating: 4V
Current Rating: 15mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 041909-NE4210S01-T1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01-T1 |
| Polarity | HFET |