California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3515S02-T1D NE3515S02-T1D

Description
Manufacturer: CEL Win Source Part Number: 333357-NE3515S02-T1D Packaging: Reel - TR Voltage Rating: 4V Current Rating: 88mA Frequency: 12GHz Current - Test: 10mA Gain: 12.5dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.3dB Power - Output: 14dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: S02 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 333357-NE3515S02-T1D Packaging: Reel - TR Voltage Rating: 4V Current Rating: 88mA Frequency: 12GHz Current - Test: 10mA Gain: 12.5dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.3dB Power - Output: 14dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: S02 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3515S02-T1D - 333357-NE3515S02-T1D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3515S02-T1D
333357-NE3515S02-T1D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3515S02-T1D 333357-NE3515S02-T1D
Manufacturer: CEL Win Source Part Number: 333357-NE3515S02-T1D Packaging: Reel - TR Voltage Rating: 4V Current Rating: 88mA Frequency: 12GHz Current - Test: 10mA Gain: 12.5dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.3dB Power - Output: 14dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: S02 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 333357-NE3515S02-T1D
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 88mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 12.5dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.3dB
Power - Output: 14dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: S02
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 333357-NE3515S02-T1D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3515S02-T1D
Polarity HFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details