California Eastern Laboratories - CEL 4V 4GHZ MOSFET Transistor NE3510M04-T2

Description
FET RF 4V 4GHZ M04 Product overview: NE3510M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 4GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3510M04-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 4V 4GHZ M04 Product overview: NE3510M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 4GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3510M04-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 4GHZ MOSFET Transistor
285-NE3510M04-T2
4V 4GHZ MOSFET Transistor 285-NE3510M04-T2
FET RF 4V 4GHZ M04 Product overview: NE3510M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 4GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3510M04-T2 can be used for catalog matching and distributor lookup.

FET RF 4V 4GHZ M04 Product overview: NE3510M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 4GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3510M04-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2 - 251912-NE3510M04-T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2
251912-NE3510M04-T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2 251912-NE3510M04-T2
Manufacturer: CEL Win Source Part Number: 251912-NE3510M04-T2 Packaging: Reel - TR Voltage Rating: 4V Current Rating: 97mA Frequency: 4GHz Current - Test: 15mA Gain: 16dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.45dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 251912-NE3510M04-T2
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 97mA
Frequency: 4GHz
Current - Test: 15mA
Gain: 16dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.45dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: M04
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-NE3510M04-T2 251912-NE3510M04-T2
Product Name 4V 4GHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3510M04-T2
Package Type Reel - TR SOT3; M04
Unlock Full Specs
to access all available technical data