California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-T2 NE3503M04-T2

Description
Manufacturer: CEL Win Source Part Number: 251902-NE3503M04-T2 Packaging: Reel - TR Voltage Rating: 4V Current Rating: 70mA Frequency: 12GHz Current - Test: 10mA Gain: 12dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.45dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 251902-NE3503M04-T2 Packaging: Reel - TR Voltage Rating: 4V Current Rating: 70mA Frequency: 12GHz Current - Test: 10mA Gain: 12dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.45dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-T2 - 251902-NE3503M04-T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-T2
251902-NE3503M04-T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-T2 251902-NE3503M04-T2
Manufacturer: CEL Win Source Part Number: 251902-NE3503M04-T2 Packaging: Reel - TR Voltage Rating: 4V Current Rating: 70mA Frequency: 12GHz Current - Test: 10mA Gain: 12dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.45dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 251902-NE3503M04-T2
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 70mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 12dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.45dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: M04
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4V 12GHZ MOSFET Transistor
285-NE3503M04-T2
4V 12GHZ MOSFET Transistor 285-NE3503M04-T2
FET RF 4V 12GHZ M04 Product overview: NE3503M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 12GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 12GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3503M04-T2 can be used for catalog matching and distributor lookup.

FET RF 4V 12GHZ M04 Product overview: NE3503M04-T2 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 12GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 12GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3503M04-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 251902-NE3503M04-T2 285-NE3503M04-T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-T2 4V 12GHZ MOSFET Transistor
Polarity HFET
Unlock Full Specs
to access all available technical data