Manufacturer: CEL
Win Source Part Number: 887192-NE350184C
Features: RF Mosfet HFET 2 V 10 mA 20GHz 13.5dB - 84C
Package: Bulk
Package: Micro-X ceramic (84C)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 84C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
RF MOSFET GAAS HJ-FET 2V 84C Product overview: NE350184C from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE350184C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887192-NE350184C | 285-NE350184C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE350184C | 2V MOSFET Transistor |
| Package Type | SOT3; 84C | Bulk |