California Eastern Laboratories - CEL 4V 2GHZ MOSFET Transistor NE34018

Description
FET RF 4V 2GHZ SOT-343 Product overview: NE34018 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 2GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 2GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE34018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 4V 2GHZ SOT-343 Product overview: NE34018 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 2GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 2GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE34018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 2GHZ MOSFET Transistor
285-NE34018
4V 2GHZ MOSFET Transistor 285-NE34018
FET RF 4V 2GHZ SOT-343 Product overview: NE34018 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 2GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 2GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE34018 can be used for catalog matching and distributor lookup.

FET RF 4V 2GHZ SOT-343 Product overview: NE34018 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 2GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 2GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE34018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE34018 - 003823-NE34018 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE34018
003823-NE34018
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE34018 003823-NE34018
Manufacturer: CEL Win Source Part Number: 003823-NE34018 Packaging: Reel - TR Voltage Rating: 4V Current Rating: 120mA Frequency: 2GHz Current - Test: 5mA Gain: 16dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.6dB Power - Output: 12dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 003823-NE34018
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 120mA
Frequency: 2GHz
Current - Test: 5mA
Gain: 16dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.6dB
Power - Output: 12dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-NE34018 003823-NE34018
Product Name 4V 2GHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE34018
Package Type Reel - TR SOT3; SOT-343
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers