FET RF 4V 12GHZ S01 Product overview: NE3210S01-T1 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 12GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, 12GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3210S01-T1 can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 251885-NE3210S01-T1
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 15mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13.5dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.35dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-NE3210S01-T1 | 251885-NE3210S01-T1 |
| Product Name | 4V 12GHZ MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3210S01-T1 |
| Package Type | Reel - TR | SOT3; SMD |