California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE25139-T1-U73 NE25139-T1-U73

Description
Manufacturer: CEL Win Source Part Number: 1082878-NE25139-T1-U 73 Packaging: Reel - TR Voltage Rating: 13V Current Rating: 40mA Frequency: 900MHz Current - Test: 10mA Gain: 20dB Transistor Polarity: MESFET Dual Gate Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082878-NE25139-T1-U 73 Packaging: Reel - TR Voltage Rating: 13V Current Rating: 40mA Frequency: 900MHz Current - Test: 10mA Gain: 20dB Transistor Polarity: MESFET Dual Gate Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE25139-T1-U73 - 1082878-NE25139-T1-U73 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE25139-T1-U73
1082878-NE25139-T1-U73
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE25139-T1-U73 1082878-NE25139-T1-U73
Manufacturer: CEL Win Source Part Number: 1082878-NE25139-T1-U 73 Packaging: Reel - TR Voltage Rating: 13V Current Rating: 40mA Frequency: 900MHz Current - Test: 10mA Gain: 20dB Transistor Polarity: MESFET Dual Gate Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082878-NE25139-T1-U73
Packaging: Reel - TR
Voltage Rating: 13V
Current Rating: 40mA
Frequency: 900MHz
Current - Test: 10mA
Gain: 20dB
Transistor Polarity: MESFET Dual Gate
Voltage - Test: 5V
Noise Figure: 1.1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1082878-NE25139-T1-U73
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE25139-T1-U73
Polarity MESFET Dual Gate
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Bipolar Transistor Arrays - BC817DPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers