Manufacturer: California Eastern Labs
Win Source Part Number: 1230924-NE202930-T1-
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF TRANS NPN 6V 11GHZ SOT323
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1230924-NE202930-T1-A | NE202930-T1-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE202930-T1-A | Bipolar RF Transistors |
| Package Type | SOT3 | SOT323; SC-70, SOT-323 |
| Polarity | NPN; NPN | |
| IC(max) | 100 milliamps | |
| VCEO | 6 volts | |
| Power Gain | 13.5 dB |