NEC Corporation OEM Parts - OEM Parts (M - N) - MR62-12SR MR62-12SR

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021745-MR62-12SR Termination: PC Pin Contact Material: Gold, Silver Length: 20.2 mm Mounting: SMD (SMT) Coil Resistance: 280 Ω Coil Current: 42.85 mA Contact Current Rating: 2 A Operate Time: 2.5 ms Resistance: 280 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.8 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Throw Configuration: DPDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021745-MR62-12SR Termination: PC Pin Contact Material: Gold, Silver Length: 20.2 mm Mounting: SMD (SMT) Coil Resistance: 280 Ω Coil Current: 42.85 mA Contact Current Rating: 2 A Operate Time: 2.5 ms Resistance: 280 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.8 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Throw Configuration: DPDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MR62-12SR - 1021745-MR62-12SR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MR62-12SR
1021745-MR62-12SR
OEM Parts - OEM Parts (M - N) - MR62-12SR 1021745-MR62-12SR
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021745-MR62-12SR Termination: PC Pin Contact Material: Gold, Silver Length: 20.2 mm Mounting: SMD (SMT) Coil Resistance: 280 Ω Coil Current: 42.85 mA Contact Current Rating: 2 A Operate Time: 2.5 ms Resistance: 280 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.8 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Throw Configuration: DPDT Coil Voltage (DC): 12 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021745-MR62-12SR
Termination: PC Pin
Contact Material: Gold, Silver
Length: 20.2 mm
Mounting: SMD (SMT)
Coil Resistance: 280 Ω
Coil Current: 42.85 mA
Contact Current Rating: 2 A
Operate Time: 2.5 ms
Resistance: 280 Ω
Number of Pins: 8
Categories: OEM Parts(M-N)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.8 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Throw Configuration: DPDT
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1021745-MR62-12SR
Product Name OEM Parts - OEM Parts (M - N) - MR62-12SR
Unlock Full Specs
to access all available technical data