NEC Display Solutions 21" Grayscale 5-Megapixel Medical Diagnostic Monitor MD215MG

Description
The 21.3" NEC MultiSync MD215MG, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles, as well as integrated backlight and front sensors, which constantly monitor and adjust brightness to maintain the factory DICOM GSDF calibration. The MD215MG includes a protective panel to prevent accidental damage to the screen, and its stand has four-way ergonomic functionality, including height-adjust, swivel, tilt and pivot. The display offers a DVI-D input, built-in two-port USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (600:1 contrast ratio, 2048 x 2560 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated two-port USB 2.0 hub easily connects you to your peripherals Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
Description
The 21.3" NEC MultiSync MD215MG, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles, as well as integrated backlight and front sensors, which constantly monitor and adjust brightness to maintain the factory DICOM GSDF calibration. The MD215MG includes a protective panel to prevent accidental damage to the screen, and its stand has four-way ergonomic functionality, including height-adjust, swivel, tilt and pivot. The display offers a DVI-D input, built-in two-port USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (600:1 contrast ratio, 2048 x 2560 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated two-port USB 2.0 hub easily connects you to your peripherals Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard

Suppliers

Company
Product
Description
Supplier Links
21
Itasca, IL, USA
21" Grayscale 5-Megapixel Medical Diagnostic Monitor
MD215MG
21" Grayscale 5-Megapixel Medical Diagnostic Monitor MD215MG
The 21.3" NEC MultiSync MD215MG, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles, as well as integrated backlight and front sensors, which constantly monitor and adjust brightness to maintain the factory DICOM GSDF calibration. The MD215MG includes a protective panel to prevent accidental damage to the screen, and its stand has four-way ergonomic functionality, including height-adjust, swivel, tilt and pivot. The display offers a DVI-D input, built-in two-port USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (600:1 contrast ratio, 2048 x 2560 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated two-port USB 2.0 hub easily connects you to your peripherals Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard

The 21.3" NEC MultiSync MD215MG, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles, as well as integrated backlight and front sensors, which constantly monitor and adjust brightness to maintain the factory DICOM GSDF calibration. The MD215MG includes a protective panel to prevent accidental damage to the screen, and its stand has four-way ergonomic functionality, including height-adjust, swivel, tilt and pivot. The display offers a DVI-D input, built-in two-port USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration.

  • Superior screen performance (600:1 contrast ratio, 2048 x 2560 native resolution, 500cd/m2 brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Uniformity control provides accurate imaging across the screen
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Integrated two-port USB 2.0 hub easily connects you to your peripherals
  • Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number MD215MG
Product Name 21" Grayscale 5-Megapixel Medical Diagnostic Monitor
Color Black and White
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
Rear Projection Video Walls - Clarity LED3 Series - Planar Systems, Inc.
Specs
Monitor Type LED Display
Color Color
Input Types Component (optional feature); Composite (optional feature); DVI (optional feature); S-Video (optional feature); SDI, DisplayPort
View Details