NEC Display Solutions 20" Grayscale 5-MegaPixel Diagnostic Monitor MD205MG-1

Description
Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction 11.5 bit LUT, 10-bit conversion algorithm and dithering technology reproduces up to 1024 shades of gray from a palette of 3061 Integrated backlight sensor constantly monitors and adjusts brightness and maintains the factory DICOM GSDF calibration FDA 510(k) approved for use in digital mammography applications, meeting the highest standards for diagnostic displays
Description
Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction 11.5 bit LUT, 10-bit conversion algorithm and dithering technology reproduces up to 1024 shades of gray from a palette of 3061 Integrated backlight sensor constantly monitors and adjusts brightness and maintains the factory DICOM GSDF calibration FDA 510(k) approved for use in digital mammography applications, meeting the highest standards for diagnostic displays

Suppliers

Company
Product
Description
Supplier Links
20
Itasca, IL, USA
20" Grayscale 5-MegaPixel Diagnostic Monitor
MD205MG-1
20" Grayscale 5-MegaPixel Diagnostic Monitor MD205MG-1
Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction 11.5 bit LUT, 10-bit conversion algorithm and dithering technology reproduces up to 1024 shades of gray from a palette of 3061 Integrated backlight sensor constantly monitors and adjusts brightness and maintains the factory DICOM GSDF calibration FDA 510(k) approved for use in digital mammography applications, meeting the highest standards for diagnostic displays

Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis.

  • Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction
  • 11.5 bit LUT, 10-bit conversion algorithm and dithering technology reproduces up to 1024 shades of gray from a palette of 3061
  • Integrated backlight sensor constantly monitors and adjusts brightness and maintains the factory DICOM GSDF calibration
  • FDA 510(k) approved for use in digital mammography applications, meeting the highest standards for diagnostic displays
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number MD205MG-1
Product Name 20" Grayscale 5-MegaPixel Diagnostic Monitor
Color Black and White
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
TFT Monitors - High Reliability - AOD104 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
TwoView 2/TwoView 2 Solar 19.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing
Color Color
View Details