MCU 16-bit M16C/60 CISC 256KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: M30624FGPGP#U7C from CEL (California Eastern Laboratories) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPGP#U7C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-M30624FGPGP#U7C |
| Product Name | 16-bit 256KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| RAM | 20 KB |
| Supply Voltage | 3 to 5.5 volts |